BACO Controls, Inc. Cam Switch - PR21 Series TC01GQ1

Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet
Description
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cam Switch - PR21 Series - TC01GQ1 - BACO Controls, Inc.
Baldwinsville, NY, USA
Cam Switch - PR21 Series
TC01GQ1
Cam Switch - PR21 Series TC01GQ1
A worldwide reputation of know-how for more than 50 years A range from 10A to 63A (panel mount or enclosed) More than 50,000 different electrical diagrams available Numerous specific functions and special engravings
A worldwide reputation of know-how for more than 50 years
A range from 10A to 63A (panel mount or enclosed)
More than 50,000 different electrical diagrams available
Numerous specific functions and special engravings
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Rotary Switches
Product Number TC01GQ1
Product Name Cam Switch - PR21 Series
Actuator Type Knobbed Shaft
Current Rating 20.0 amps
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
Angle of Throw 45 degrees
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS40/O.VA-PL.-3034-3050 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
SWITCH ROTARY DIP HEX 100MA 5V - FR01FR16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Switch, Rotary, Dp5T, 500Ma, 125V; No. Of Switch Positions Alcoswitch Te Connectivity - 02M4985 - Newark, An Avnet Company
Specs
Current Rating 0.5 amps
AC Voltage Rating 125 volts
Angle of Throw 36 degrees
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers