BACO Controls, Inc. Illuminated Push-Buttons L21CK50

Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Request a Quote Datasheet
Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Push-Buttons - L21CK50 - BACO Controls, Inc.
Baldwinsville, NY, USA
Illuminated Push-Buttons
L21CK50
Illuminated Push-Buttons L21CK50
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet
Push Button Heads - 260479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
260479
Push Button Heads 260479
Pushbutton illuminated latching white

Pushbutton illuminated latching white

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd.
Product Category Pushbutton Switches Pushbutton Switches
Product Number L21CK50 260479
Product Name Illuminated Push-Buttons Push Button Heads
Actuator Specifications Raised (Plunger Style) Pushbutton
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115776 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
22mm LED Module 800F PB - 800F-BN7W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 240 volts
Max DC Voltage Rating 240 volts
View Details