BACO Controls, Inc. Spring Return - Non-illuminated - Flush L21AA03

Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Request a Quote Datasheet
Description
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Return - Non-illuminated - Flush - L21AA03 - BACO Controls, Inc.
Baldwinsville, NY, USA
Spring Return - Non-illuminated - Flush
L21AA03
Spring Return - Non-illuminated - Flush L21AA03
22mm and 30mm sizes Excellent modularity for a large choice of combinations with a minimum number of items Customized products to meet the most specific needs
22mm and 30mm sizes
Excellent modularity for a large choice of combinations with a minimum number of items
Customized products to meet the most specific needs
Supplier's Site Datasheet
Push Button Heads - 7693656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
7693656
Push Button Heads 7693656
Push button Black Flush Spring return

Push button Black Flush Spring return

Supplier's Site
Pushbutton - 42892412 - Radwell International
Willingboro, NJ, United States
Pushbutton
42892412
Pushbutton 42892412
PUSH BUTTON HEAD, CHROME BEZEL, SPRING RETURN, FLUSH BUTTON STYLE, 22 MM DIAMETER CUTOUT, BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON HEAD, CHROME BEZEL, SPRING RETURN, FLUSH BUTTON STYLE, 22 MM DIAMETER CUTOUT, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  BACO Controls, Inc. RS Components, Ltd. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number L21AA03 7693656 42892412
Product Name Spring Return - Non-illuminated - Flush Push Button Heads Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton Flush Pushbutton
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade (optional feature); Straight PC Pins (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90A1-00Y - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758308 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details