Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIFTS
BACKTECH
BT 90 --
BackTech
BT 90
Description
Painted or stainless steel chassis, remote controlled.
BackTech
Done
Datasheet
Description
Painted or stainless steel chassis, remote controlled.
Datasheet
Suppliers
Company
Product
Description
Supplier Links
BackTech
New York, NY, USA
BT 90
BT 90
Painted or stainless steel chassis, remote controlled.
Painted or stainless steel chassis, remote controlled.
Datasheet
Technical Specifications
BackTech
Product Category
Lifts
Product Number
BT 90
Features
Narrow Isle (optional feature)
Unlock Full Specs
to access all available technical data
Similar Products
Isotech, Inc.
Telescopic Lifting Column
A23
Specs
Capacity
674 lbs (306 kg)
Lift Travel
59 inch (1500 mm)
Type
Table
View Details
Certex UK
Wedge Hydraulic Return HWJ 25 U WLL ton 24
5298100102021
Specs
Capacity
52911 lbs (23996 kg)
Actuation
Hydraulic
View Details
RS Components, Ltd.
Lift Tables
2840003
Specs
Capacity
331 lbs (150 kg)
Width
26 inch (650 mm)
Type
Table
View Details
Advance Lifts, Inc.
Recessed Dock Lift
4330
Specs
Features
Handrails or Safety Rails
Capacity
18000 lbs (8163 kg)
Lift Travel
58 inch (1473 mm)
View Details