Bacharach, Inc. Charging Scale CS100

Description
Features a tethered display w/stand, auto-zero and adjustable feet with built-in level Selectable ranges: 110 lbs (50 kg) or 330 lbs (150 kg) Selectable units: lbs, lbs-oz or kg Powered by 9V battery The CS100 is a dependable, easy-to-use refrigerant scale and a key piece of equipment in every HVAC technician's truck. It features a tethered display with stand, auto-zero feature, adjustable feet with built-in level, selectable weight range and units.
Description
Features a tethered display w/stand, auto-zero and adjustable feet with built-in level Selectable ranges: 110 lbs (50 kg) or 330 lbs (150 kg) Selectable units: lbs, lbs-oz or kg Powered by 9V battery The CS100 is a dependable, easy-to-use refrigerant scale and a key piece of equipment in every HVAC technician's truck. It features a tethered display with stand, auto-zero feature, adjustable feet with built-in level, selectable weight range and units.

Suppliers

Company
Product
Description
Supplier Links
Charging Scale - CS100 - Bacharach, Inc.
New Kensington, PA, USA
Charging Scale
CS100
Charging Scale CS100
Features a tethered display w/stand, auto-zero and adjustable feet with built-in level Selectable ranges: 110 lbs (50 kg) or 330 lbs (150 kg) Selectable units: lbs, lbs-oz or kg Powered by 9V battery The CS100 is a dependable, easy-to-use refrigerant scale and a key piece of equipment in every HVAC technician's truck. It features a tethered display with stand, auto-zero feature, adjustable feet with built-in level, selectable weight range and units.
  • Features a tethered display w/stand, auto-zero and adjustable feet with built-in level
  • Selectable ranges: 110 lbs (50 kg) or 330 lbs (150 kg)
  • Selectable units: lbs, lbs-oz or kg
  • Powered by 9V battery

The CS100 is a dependable, easy-to-use refrigerant scale and a key piece of equipment in every HVAC technician's truck. It features a tethered display with stand, auto-zero feature, adjustable feet with built-in level, selectable weight range and units.

Supplier's Site

Technical Specifications

  Bacharach, Inc.
Product Category Scales and Balances
Product Number CS100
Product Name Charging Scale
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 5 - 6097135000 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 11023 lbs (4999 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Configurable weighing module K-Z6M - K-Z6M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 22.05 lbs (10 kg)
View Details