B&Plus USA, Inc. DC 3-Wire Detector RPTA-3005_

Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet
Description
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 3-Wire Detector - RPTA-3005_ - B&Plus USA, Inc.
Torrance, CA, USA
DC 3-Wire Detector
RPTA-3005_
DC 3-Wire Detector RPTA-3005_
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part. Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device. DC-3Wire type: Standard switches can be used for DC-3Wire type

The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.

DC-3Wire type: Standard switches can be used for DC-3Wire type

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number RPTA-3005_
Product Name DC 3-Wire Detector
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3591 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details