The DC 2-Wire Detector, part number RPT4-1803D, from B&Plus USA, Inc. is designed for use in remote sensor systems, accommodating up to four sensors. It operates at a voltage of 12V DC with a current consumption of 5mA per sensor. The device features an operating distance of 0.5 to 3mm and a center offset tolerance of ±2mm. It is rated for an operating temperature range of 0 to +50°C and has a protection class of IP67, making it suitable for various environments. The housing is constructed from nickel-plated brass, while the active face is made of nylon 12. The total weight of the unit is 60g for the body and an additional 60g for a 1-meter cable. The detector is compatible with DC 2-wire systems and can be connected to mechanical limit switches through resistance. This product is particularly useful in applications requiring reliable signal transmission in dynamic environments.
The Remote System supplies power inductively from fixed side to moving side as well as they transmit signals between each part.
Remote system solves the problem of related to the rotation, the movement, the machine according to detaching, and Power supply and Transmission signal on the device.
DC-2Wire type: Possible to connect with DC2W or mechanical limit switch through resistance.
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | RPT4-1803D_ |
| Product Name | DC 2-Wire Detector |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1181 inch (3 mm) |
| Operating Temperature | 32 to 122 F (0.0 to 50 C) |