SICK Proximity Sensors 1055198

Description
SICK IME08-1B5PSVC0SS25
Request a Quote Datasheet
Description
SICK IME08-1B5PSVC0SS25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2669809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669809
Proximity Sensors 2669809
SICK IME08-1B5PSVC0SS25

SICK IME08-1B5PSVC0SS25

Supplier's Site
Proximity Sensors - 1882-1055198-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1055198-ND
Proximity Sensors 1882-1055198-ND
INDUCT PROXIM SENS

INDUCT PROXIM SENS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2669809 1882-1055198-ND
Product Name Proximity Sensors Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.8 inch (71 mm)
Width 0.3150 inch (8 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Proximity Sensors - Industrial - 1882-1040985-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers