MLS-50 Series
Wire-Type Linear Scale Encoder
B&Plus USA, Inc. | |
---|---|
Product Category | Linear Position Sensors |
Product Number | MLS-50-540-4000 |
Product Name | MLS-50 Series Wire-Type Linear Scale Encoder |
Sensor Technology | String Potentiomenter; Linear Encoder |
Body Shape | Cylindrical |
Measurement Range | 78.74 to 157 inch (2000 to 4000 mm) |
Resolution | 0.4000 mm (0.0157 inches) |
Sampling Frequency | 100 kHz |