B&Plus USA, Inc. MLA-30 Series Absolute Wire Encoder MLA-30

Description
MLA Series Absolute Linear Scale Encoder
Datasheet
Description
MLA Series Absolute Linear Scale Encoder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLA-30 Series Absolute Wire Encoder - MLA-30 - B&Plus USA, Inc.
Torrance, CA, USA
MLA-30 Series Absolute Wire Encoder
MLA-30
MLA-30 Series Absolute Wire Encoder MLA-30
MLA Series Absolute Linear Scale Encoder

MLA Series

Absolute Linear Scale Encoder

Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Linear Position Sensors
Product Number MLA-30
Product Name MLA-30 Series Absolute Wire Encoder
Sensor Technology String Potentiomenter; Linear Encoder
Body Shape Cylindrical
Measurement Range 3.54 inch (90 mm)
Resolution 0.0880 to 0.0900 mm (0.0035 to 0.0035 inches)
Sampling Frequency 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details