B&Plus USA, Inc. Standard Type Inductive Proximity Switches BR5-1202D

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BR5-1202D is a standard type inductive proximity switch designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC and supports a supply voltage range of 10 to 30V DC. The switch has a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. It features a protection class of IP67, making it suitable for use in harsh conditions. The ambient temperature range for the BR5-1202D is -25 to +70 degrees Celsius, and it can operate at a frequency of up to 800Hz. The housing is made of nickel-plated brass, providing durability, and it includes LED indication for function status. The switch is equipped with circuit protection against polarity and short circuits. The product is available with PVC cable options in lengths of 2m, 3m, or 5m, allowing for flexibility in installation.

Datasheet Summary
Powered by GS/AI

The BR5-1202D is a standard type inductive proximity switch designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC and supports a supply voltage range of 10 to 30V DC. The switch has a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. It features a protection class of IP67, making it suitable for use in harsh conditions. The ambient temperature range for the BR5-1202D is -25 to +70 degrees Celsius, and it can operate at a frequency of up to 800Hz. The housing is made of nickel-plated brass, providing durability, and it includes LED indication for function status. The switch is equipped with circuit protection against polarity and short circuits. The product is available with PVC cable options in lengths of 2m, 3m, or 5m, allowing for flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BR5-1202D - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BR5-1202D
Standard Type Inductive Proximity Switches BR5-1202D
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BR5-1202D
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Sensors - AIS12F02AN024-2M - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers