B&Plus USA, Inc. Standard Type Inductive Proximity Switches BR5-0801D1

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BR5-0801D1 is a standard type inductive proximity switch from B&Plus USA, Inc., designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC with a supply voltage range of 10 to 30V DC. The device features a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. This proximity switch has an assured operating distance (Sa) and a rated operating distance (Sn) suitable for detecting metallic objects. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The ambient temperature range for operation is between -25 to +70 degrees Celsius, making it versatile for different conditions. The BR5-0801D1 is housed in a stainless steel casing with an IP67 protection class, indicating it is dust-tight and can withstand immersion in water. It includes LED indication for functionality and is available with PVC cable options in lengths of 2m, 3m, or 5m. This product is suitable for applications requiring robust sensing capabilities in industrial settings.

Datasheet Summary
Powered by GS/AI

The BR5-0801D1 is a standard type inductive proximity switch from B&Plus USA, Inc., designed for reliable operation in various environments. It operates on a rated voltage of 12 to 24V DC with a supply voltage range of 10 to 30V DC. The device features a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. This proximity switch has an assured operating distance (Sa) and a rated operating distance (Sn) suitable for detecting metallic objects. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The ambient temperature range for operation is between -25 to +70 degrees Celsius, making it versatile for different conditions. The BR5-0801D1 is housed in a stainless steel casing with an IP67 protection class, indicating it is dust-tight and can withstand immersion in water. It includes LED indication for functionality and is available with PVC cable options in lengths of 2m, 3m, or 5m. This product is suitable for applications requiring robust sensing capabilities in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BR5-0801D1 - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BR5-0801D1
Standard Type Inductive Proximity Switches BR5-0801D1
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BR5-0801D1
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 08400832363 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details