The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.
Features:
| B&Plus USA, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | BES516-384-E3R |
| Product Name | Standard Type Inductive Proximity Switches |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0787 inch (2 mm) |