B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES516-355-E5R

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BES516-355-E5R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 5 mm and an assured operating distance of 0 to 4 mm. The switch operates on a voltage range of 12 to 24V DC, with a supply voltage of 10 to 30V DC and a maximum voltage drop of 2.5V. It supports a rated operational current of 200 mA and has a no-load supply current of 20 mA or less. This proximity switch is constructed from nickel-plated brass and polypropylene, ensuring durability and resistance to environmental factors. It has an IP67 protection class, making it suitable for use in harsh conditions. The ambient temperature range for operation is between -25 to +70 degrees Celsius. The switch also includes circuit protection against polarity and short circuits, and it provides function indication for operational status. The connection type is cable, with available cable lengths of 2m, 3m, or 5m, and the outer sheath can be specified as PVC or PU.

Datasheet Summary
Powered by GS/AI

The BES516-355-E5R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 5 mm and an assured operating distance of 0 to 4 mm. The switch operates on a voltage range of 12 to 24V DC, with a supply voltage of 10 to 30V DC and a maximum voltage drop of 2.5V. It supports a rated operational current of 200 mA and has a no-load supply current of 20 mA or less. This proximity switch is constructed from nickel-plated brass and polypropylene, ensuring durability and resistance to environmental factors. It has an IP67 protection class, making it suitable for use in harsh conditions. The ambient temperature range for operation is between -25 to +70 degrees Celsius. The switch also includes circuit protection against polarity and short circuits, and it provides function indication for operational status. The connection type is cable, with available cable lengths of 2m, 3m, or 5m, and the outer sheath can be specified as PVC or PU.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES516-355-E5R - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES516-355-E5R
Standard Type Inductive Proximity Switches BES516-355-E5R
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES516-355-E5R
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details