B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES516-346-H2-L

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BES516-346-H2-L is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 5mm with an assured operating distance of 0 to 4mm. The switch operates on a voltage range of 12 to 24V DC and has a rated operational current of 200mA. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The sensor has an ambient temperature range of -25 to +70 degrees Celsius and operates at a frequency of up to 500Hz. It is housed in a robust PBT material with an IP67 protection class, making it suitable for harsh conditions. The connection type is cable, with options for PVC or PUR sheathing, and various cable lengths are available. This product is suitable for applications requiring precise detection of metallic objects in industrial settings.

Datasheet Summary
Powered by GS/AI

The BES516-346-H2-L is a standard type inductive proximity switch designed for reliable operation in various environments. It features a rated operating distance of 5mm with an assured operating distance of 0 to 4mm. The switch operates on a voltage range of 12 to 24V DC and has a rated operational current of 200mA. It is equipped with circuit protection against polarity and short circuits, ensuring durability and safety in applications. The sensor has an ambient temperature range of -25 to +70 degrees Celsius and operates at a frequency of up to 500Hz. It is housed in a robust PBT material with an IP67 protection class, making it suitable for harsh conditions. The connection type is cable, with options for PVC or PUR sheathing, and various cable lengths are available. This product is suitable for applications requiring precise detection of metallic objects in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES516-346-H2-L - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES516-346-H2-L
Standard Type Inductive Proximity Switches BES516-346-H2-L
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES516-346-H2-L
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1259892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Proximity Sensors - 1882-1016857-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
View Details