B&Plus USA, Inc. Standard Type Inductive Proximity Switches BES516-326-E5R

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BES516-326-E5R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a housing size of M18 x 1 and has a rated operating distance (Sn) of 5mm with an assured operating distance (Sa) of 0 to 4mm. The switch operates on a rated operational voltage of 12 to 24V DC and supports a supply voltage range of 10 to 30V DC. It has a rated operational current of 130mA and a voltage drop of less than or equal to 3.5V. This proximity switch is equipped with circuit protection against polarity and short circuits, and it operates effectively within an ambient temperature range of -25 to +70 degrees Celsius. The device can function at a frequency of up to 500Hz and includes a function indication feature. It is rated with an IP67 protection class, ensuring resistance to dust and water ingress. The housing is made of nickel-plated brass, and the connection type is cable, with options for PVC cable lengths of 2m, 3m, or 5m. This product is suitable for applications requiring a robust and reliable sensing solution.

Datasheet Summary
Powered by GS/AI

The BES516-326-E5R is a standard type inductive proximity switch designed for reliable operation in various environments. It features a housing size of M18 x 1 and has a rated operating distance (Sn) of 5mm with an assured operating distance (Sa) of 0 to 4mm. The switch operates on a rated operational voltage of 12 to 24V DC and supports a supply voltage range of 10 to 30V DC. It has a rated operational current of 130mA and a voltage drop of less than or equal to 3.5V. This proximity switch is equipped with circuit protection against polarity and short circuits, and it operates effectively within an ambient temperature range of -25 to +70 degrees Celsius. The device can function at a frequency of up to 500Hz and includes a function indication feature. It is rated with an IP67 protection class, ensuring resistance to dust and water ingress. The housing is made of nickel-plated brass, and the connection type is cable, with options for PVC cable lengths of 2m, 3m, or 5m. This product is suitable for applications requiring a robust and reliable sensing solution.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BES516-326-E5R - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BES516-326-E5R
Standard Type Inductive Proximity Switches BES516-326-E5R
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BES516-326-E5R
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Hardware - 08313621241 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details