B&Plus USA, Inc. Standard Type Inductive Proximity Switches BCX-1807F

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Datasheet Summary
Powered by GS/AI

The BCX-1807F is a standard type inductive proximity switch from B&Plus USA, Inc., designed for reliable operation in various environments. It features a housing size of M18 x 1 and a rated operating distance of 7mm, with an assured operating distance ranging from 0 to 5.6mm. The switch operates on a rated voltage of 12 to 24V DC and supports a supply voltage of 10 to 30V DC. It has a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. This proximity switch is equipped with circuit protection against polarity and short circuits, and it operates effectively within an ambient temperature range of -25 to +70 degrees Celsius. The device can handle a frequency of operation up to 200Hz and includes LED indicators for function and setting. It is rated IP67 for protection against dust and water ingress, ensuring durability in challenging conditions. The housing is made of nickel-plated brass, and it features a connector/M12 for easy installation.

Datasheet Summary
Powered by GS/AI

The BCX-1807F is a standard type inductive proximity switch from B&Plus USA, Inc., designed for reliable operation in various environments. It features a housing size of M18 x 1 and a rated operating distance of 7mm, with an assured operating distance ranging from 0 to 5.6mm. The switch operates on a rated voltage of 12 to 24V DC and supports a supply voltage of 10 to 30V DC. It has a rated operational current of 4 to 100mA and a maximum voltage drop of 3.5V. This proximity switch is equipped with circuit protection against polarity and short circuits, and it operates effectively within an ambient temperature range of -25 to +70 degrees Celsius. The device can handle a frequency of operation up to 200Hz and includes LED indicators for function and setting. It is rated IP67 for protection against dust and water ingress, ensuring durability in challenging conditions. The housing is made of nickel-plated brass, and it features a connector/M12 for easy installation.

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BCX-1807F - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BCX-1807F
Standard Type Inductive Proximity Switches BCX-1807F
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BCX-1807F
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Cylindrical Inductive Proximity Sensors - 9986-4165 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details