B&Plus USA, Inc. Standard Type Inductive Proximity Switches BC5-1202D1

Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet
Description
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Type Inductive Proximity Switches - BC5-1202D1 - B&Plus USA, Inc.
Torrance, CA, USA
Standard Type Inductive Proximity Switches
BC5-1202D1
Standard Type Inductive Proximity Switches BC5-1202D1
The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available. Features: Standard Alminum Chip Non-Detectable Steel Face Weld Splatter Resistance

The proximity sensor of B&PLUS is a control sensor with high reliability in an environment. Standard sensors and special purpose are available.

Features:

  • Standard
  • Alminum Chip Non-Detectable
  • Steel Face
  • Weld Splatter Resistance
Supplier's Site Datasheet

Technical Specifications

  B&Plus USA, Inc.
Product Category Proximity Sensors
Product Number BC5-1202D1
Product Name Standard Type Inductive Proximity Switches
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040880-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details