B&K Precision Pwr Supply Cal W/du, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision XLN6024 CAL DU

Description
PWR SUPPLY CAL W/DU, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
PWR SUPPLY CAL W/DU, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Supply Cal W/du, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision - 12AC5989 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply Cal W/du, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision
12AC5989
Pwr Supply Cal W/du, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision 12AC5989
PWR SUPPLY CAL W/DU, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes

PWR SUPPLY CAL W/DU, PROG, 60V, 1.44KW; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:24A; Power Rating:1.44kW; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5989
Product Name Pwr Supply Cal W/du, Prog, 60V, 1.44Kw; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details