B&K Precision Dc Electronic Load Cal W/d, Prog, 80V; Product Range B&k Precision MDL600 CAL D

Description
DC ELECTRONIC LOAD CAL W/D, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD CAL W/D, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load Cal W/d, Prog, 80V; Product Range B&k Precision - 12AC5836 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load Cal W/d, Prog, 80V; Product Range B&k Precision
12AC5836
Dc Electronic Load Cal W/d, Prog, 80V; Product Range B&k Precision 12AC5836
DC ELECTRONIC LOAD CAL W/D, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD CAL W/D, PROG, 80V; Product Range:MDL Series; Power Rating:600W; DC Load Type:Programmable; Operating Voltage Min:1.8V; Operating Voltage Max:80V; Operating Current Max:120A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC5836
Product Name Dc Electronic Load Cal W/d, Prog, 80V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6902-ea-pub-10080-1000-4u-wc-32121 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details