B&K Precision Dc Electronic Load, Programmable, 30A; Product Range B&k Precision MDL4U505

Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A; Product Range:MDL4U Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years
Datasheet
Description
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A; Product Range:MDL4U Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Programmable, 30A; Product Range B&k Precision - 38AJ2907 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Programmable, 30A; Product Range B&k Precision
38AJ2907
Dc Electronic Load, Programmable, 30A; Product Range B&k Precision 38AJ2907
DC ELECTRONIC LOAD, PROGRAMMABLE, 30A; Product Range:MDL4U Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years

DC ELECTRONIC LOAD, PROGRAMMABLE, 30A; Product Range:MDL4U Series; Power Rating:500W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:30A; Manufacturer Warranty:3 Years

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AJ2907
Product Name Dc Electronic Load, Programmable, 30A; Product Range B&k Precision
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 42564739 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 528.0 to 460.0 volts
DC Output Voltage 713.0 volts
View Details