B&K Precision Antennas M401

Description
Antennas Dipole Antenna (0.8 to 1 GHz) for 2650A/2652A/2658A
Datasheet
Description
Antennas Dipole Antenna (0.8 to 1 GHz) for 2650A/2652A/2658A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
M401
Antennas M401
Antennas Dipole Antenna (0.8 to 1 GHz) for 2650A/2652A/2658A

Antennas Dipole Antenna (0.8 to 1 GHz) for 2650A/2652A/2658A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number M401
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers