B&K Precision Power Supply, 1-Ch, 60V, 10A, Prog; Power Supply Output Type B&k Precision BK9201

Description
POWER SUPPLY, 1-CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 1-CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1-Ch, 60V, 10A, Prog; Power Supply Output Type B&k Precision - 27AJ4360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1-Ch, 60V, 10A, Prog; Power Supply Output Type B&k Precision
27AJ4360
Power Supply, 1-Ch, 60V, 10A, Prog; Power Supply Output Type B&k Precision 27AJ4360
POWER SUPPLY, 1-CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1-CH, 60V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4360
Product Name Power Supply, 1-Ch, 60V, 10A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details