B&K Precision Bench Power Supplies BK9174B

Description
BK Precision BK9174B Bench Power Supply
Request a Quote
Description
BK Precision BK9174B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 2231578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
2231578
Bench Power Supplies 2231578
BK Precision BK9174B Bench Power Supply

BK Precision BK9174B Bench Power Supply

Supplier's Site
Dc Power Supply, Prog, 2Ch, 70V, 1.5A; Power Supply Output Type B&k Precision - 27AJ4354 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 2Ch, 70V, 1.5A; Power Supply Output Type B&k Precision
27AJ4354
Dc Power Supply, Prog, 2Ch, 70V, 1.5A; Power Supply Output Type B&k Precision 27AJ4354
DC POWER SUPPLY, PROG, 2CH, 70V, 1.5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 2CH, 70V, 1.5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:70V; Output Current Min:0A; Output Current Max:1.5A; Power Rating:210W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2231578 27AJ4354
Product Name Bench Power Supplies Dc Power Supply, Prog, 2Ch, 70V, 1.5A; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10750-60-3u-27461 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EADP - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 160 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details