B&K Precision Dc Power Supply, Prog, 2Ch, 20V, 5A; Power Supply Output Type B&k Precision BK9173B

Description
DC POWER SUPPLY, PROG, 2CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, PROG, 2CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Prog, 2Ch, 20V, 5A; Power Supply Output Type B&k Precision - 27AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Prog, 2Ch, 20V, 5A; Power Supply Output Type B&k Precision
27AJ4353
Dc Power Supply, Prog, 2Ch, 20V, 5A; Power Supply Output Type B&k Precision 27AJ4353
DC POWER SUPPLY, PROG, 2CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, PROG, 2CH, 20V, 5A; Power Supply Output Type:Programmable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:20V; Output Current Min:0A; Output Current Max:5A; Power Rating:200W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4353
Product Name Dc Power Supply, Prog, 2Ch, 20V, 5A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers