B&K Precision Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision BK9130B

Description
POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision - 27AJ4344 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision
27AJ4344
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision 27AJ4344
POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4344
Product Name Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
XLB 10 Amp Power Supply - 1606-XLB240E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
2 suppliers