B&K Precision Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision BK9115-AT

Description
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes
Description
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision - 27AJ4341 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision
27AJ4341
Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision 27AJ4341
POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

POWER SUPPLY, 1CH, 80V, 60A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:80V; Output Current Min:0A; Output Current Max:60A; Power Rating:1.2kW; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4341
Product Name Power Supply, 1Ch, 80V, 60A, Prog; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10080-120-2u-27699 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details