B&K Precision Dc Power Supply, Adj, 1 Output, 60V/8A; Power Supply Output Type B&k Precision BK9111

Description
DC POWER SUPPLY, ADJ, 1 OUTPUT, 60V/8A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, ADJ, 1 OUTPUT, 60V/8A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adj, 1 Output, 60V/8A; Power Supply Output Type B&k Precision - 27AJ4339 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1 Output, 60V/8A; Power Supply Output Type B&k Precision
27AJ4339
Dc Power Supply, Adj, 1 Output, 60V/8A; Power Supply Output Type B&k Precision 27AJ4339
DC POWER SUPPLY, ADJ, 1 OUTPUT, 60V/8A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1 OUTPUT, 60V/8A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:8A; Power Rating:180W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4339
Product Name Dc Power Supply, Adj, 1 Output, 60V/8A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Kinetix 5700 275mm DC Bus Bar - 2198-BARCON-275DC200 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Power Supply - 49394 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details