B&K Precision Multi-Range Dc Pwr Supply, 320W, 42V/20A; Power Supply Output Type B&k Precision BK9103

Description
MULTI-RANGE DC PWR SUPPLY, 320W, 42V/20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:20A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
MULTI-RANGE DC PWR SUPPLY, 320W, 42V/20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:20A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Range Dc Pwr Supply, 320W, 42V/20A; Power Supply Output Type B&k Precision - 27AJ4337 - Newark, An Avnet Company
Chicago, IL, United States
Multi-Range Dc Pwr Supply, 320W, 42V/20A; Power Supply Output Type B&k Precision
27AJ4337
Multi-Range Dc Pwr Supply, 320W, 42V/20A; Power Supply Output Type B&k Precision 27AJ4337
MULTI-RANGE DC PWR SUPPLY, 320W, 42V/20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:20A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes

MULTI-RANGE DC PWR SUPPLY, 320W, 42V/20A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:42V; Output Current Min:0A; Output Current Max:20A; Power Rating:320W; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4337
Product Name Multi-Range Dc Pwr Supply, 320W, 42V/20A; Power Supply Output Type B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Supply XLE 240 W Power Supply - 1606-XLE240EE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details