B&K Precision Dc Electronic Load, Prog, 500V/60A; Product Range B&k Precision BK8616

Description
DC ELECTRONIC LOAD, PROG, 500V/60A; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 500V/60A; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 500V/60A; Product Range B&k Precision - 27AJ4327 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 500V/60A; Product Range B&k Precision
27AJ4327
Dc Electronic Load, Prog, 500V/60A; Product Range B&k Precision 27AJ4327
DC ELECTRONIC LOAD, PROG, 500V/60A; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 500V/60A; Product Range:8600 Series; Power Rating:1.2kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:500V; Operating Current Max:60A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4327
Product Name Dc Electronic Load, Prog, 500V/60A; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6940-ea-bt-20920-60-3u-32159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 60 amps
View Details