B&K Precision Dc Electronic Load, Prog, 120V/120A; Product Range B&k Precision BK8610

Description
DC ELECTRONIC LOAD, PROG, 120V/120A; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes
Description
DC ELECTRONIC LOAD, PROG, 120V/120A; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, Prog, 120V/120A; Product Range B&k Precision - 27AJ4324 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, Prog, 120V/120A; Product Range B&k Precision
27AJ4324
Dc Electronic Load, Prog, 120V/120A; Product Range B&k Precision 27AJ4324
DC ELECTRONIC LOAD, PROG, 120V/120A; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

DC ELECTRONIC LOAD, PROG, 120V/120A; Product Range:8600 Series; Power Rating:750W; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:120A; Manufacturer Warranty:3 Years; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4324
Product Name Dc Electronic Load, Prog, 120V/120A; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
480VAC Input 12VDC Out 8A Power Supply - 1606-XLE96B-2 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 15.0 volts
View Details