B&K Precision Dc Power Supply, Adj/fixed, 1 O/p, 40A; Power Supply Output Type B&k Precision BK1692

Description
DC POWER SUPPLY, ADJ/FIXED, 1 O/P, 40A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage RoHS Compliant: Yes
Description
DC POWER SUPPLY, ADJ/FIXED, 1 O/P, 40A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Adj/fixed, 1 O/p, 40A; Power Supply Output Type B&k Precision - 27AJ4255 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj/fixed, 1 O/p, 40A; Power Supply Output Type B&k Precision
27AJ4255
Dc Power Supply, Adj/fixed, 1 O/p, 40A; Power Supply Output Type B&k Precision 27AJ4255
DC POWER SUPPLY, ADJ/FIXED, 1 O/P, 40A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, ADJ/FIXED, 1 O/P, 40A; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:1 Output; Output Voltage Min:3V; Output Voltage Max:15V; Output Current Min:-; Output Current Max:40A; Power Rating:-; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AJ4255
Product Name Dc Power Supply, Adj/fixed, 1 O/p, 40A; Power Supply Output Type B&k Precision
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
380 to 480VAC In 24 to 28VDC Out 960W PS - 1606-XLS960E-3 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
Phase Three-Phase Power Supply
View Details
2 suppliers