B&K Precision Bench Power Supplies BK1685B

Description
BK Precision BK1685B Bench Power Supply
Request a Quote
Description
BK Precision BK1685B Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 1221982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221982
Bench Power Supplies 1221982
BK Precision BK1685B Bench Power Supply

BK Precision BK1685B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1221981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1221981
Bench Power Supplies 1221981
BK Precision BK1685B Bench Power Supply

BK Precision BK1685B Bench Power Supply

Supplier's Site
Bench Power Supplies - 1217527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
1217527
Bench Power Supplies 1217527
BK Precision BK1685B Bench Power Supply

BK Precision BK1685B Bench Power Supply

Supplier's Site
Dc Power Supply, Adj, 1Ch, 60V, 5A; Power Supply Output Type B&k Precision - 27AJ4252 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj, 1Ch, 60V, 5A; Power Supply Output Type B&k Precision
27AJ4252
Dc Power Supply, Adj, 1Ch, 60V, 5A; Power Supply Output Type B&k Precision 27AJ4252
DC POWER SUPPLY, ADJ, 1CH, 60V, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

DC POWER SUPPLY, ADJ, 1CH, 60V, 5A; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:1V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:360W; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1221982 27AJ4252
Product Name Bench Power Supplies Dc Power Supply, Adj, 1Ch, 60V, 5A; Power Supply Output Type B&k Precision
DC Output Voltage 60.0 volts 1.0 to 60.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6958-ea-bt-20360-240-4u-wc-32177 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3L2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details