B&K Precision Bench Power Supplies BK1671A

Description
BK Precision BK1671A Bench Power Supply
Request a Quote
Description
BK Precision BK1671A Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 8176764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8176764
Bench Power Supplies 8176764
BK Precision BK1671A Bench Power Supply

BK Precision BK1671A Bench Power Supply

Supplier's Site
Bench Power Supplies - 8172226 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8172226
Bench Power Supplies 8172226
BK Precision BK1671A Bench Power Supply

BK Precision BK1671A Bench Power Supply

Supplier's Site
Bench Power Supplies - 8176760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8176760
Bench Power Supplies 8176760
BK Precision BK1671A Bench Power Supply

BK Precision BK1671A Bench Power Supply

Supplier's Site
Dc Power Supply, Adj/fixed, 3 O/p, 265W; Power Supply Output Type B&k Precision - 27AJ4251 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Adj/fixed, 3 O/p, 265W; Power Supply Output Type B&k Precision
27AJ4251
Dc Power Supply, Adj/fixed, 3 O/p, 265W; Power Supply Output Type B&k Precision 27AJ4251
DC POWER SUPPLY, ADJ/FIXED, 3 O/P, 265W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:265W; Supply RoHS Compliant: Yes

DC POWER SUPPLY, ADJ/FIXED, 3 O/P, 265W; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:265W; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8176764 27AJ4251
Product Name Bench Power Supplies Dc Power Supply, Adj/fixed, 3 O/p, 265W; Power Supply Output Type B&k Precision
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS150M-28/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
5 suppliers
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2146 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers