B&K Precision Power Supplies (Test, Bench) 9805

Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, GPIB, LAN, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, GPIB, LAN, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9805-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9805-ND
Power Supplies (Test, Bench) BK9805-ND
0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, GPIB, LAN, RS232, and USB Interface

0 ~ 300VAC Output Bench (AC to AC) Power Supply VFD 0 ~ 12A Output Features Memory, Programmable, GPIB, LAN, RS232, and USB Interface

Buy Now Datasheet
Ac Power Supply, Prog, 1-Ch, 300V, 6A; Product Range B&k Precision - 66Y9069 - Newark, An Avnet Company
Chicago, IL, United States
Ac Power Supply, Prog, 1-Ch, 300V, 6A; Product Range B&k Precision
66Y9069
Ac Power Supply, Prog, 1-Ch, 300V, 6A; Product Range B&k Precision 66Y9069
AC POWER SUPPLY, PROG, 1-CH, 300V, 6A; Product Range:9800 Series; Output Power Max:1500VA; Output Voltage Max:300V; Output Current Max:6A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

AC POWER SUPPLY, PROG, 1-CH, 300V, 6A; Product Range:9800 Series; Output Power Max:1500VA; Output Voltage Max:300V; Output Current Max:6A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232, GPIB; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
AC Source 9805
The 9805 is a 1500 VA AC Source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Voltage (RMS): 0-300 Max Power: 1500 VA Output frequency: 45 Hz–500 Hz Single phase Select 150 V/300 V autoranging or 300V range operation for continuous sweep from 0-300V Displays Vrms, Irms, Ipeak, frequency, PF, apparent power, true power, and elapsed output time Adjustable phase angle control Programmable voltage and frequency limit settings Built-in PLD and dimmer simulation Voltage and frequency sweep mode List mode: 10 user-defined programs with up to 100 programmable steps each BNC I/O for external triggering, output status indication/control, and synchronization Save and recall up to 100 instrument settings Standard USB (USBTMC-compliant), RS232, LAN and GPIB interfaces OVP/OCP/OPP/OTP protection modes and key lock function Pre-compliance testing for voltage dips and frequency simulations according to IEC61000-4-11 / 4-14 / 4-28 LabVIEW driver and softpanel for remote control available Included Accessories: Unterminated Power Cord with Input Connector, Rackmount ears with Handles, Test Report & Certificate of Calibration Two-Year Warranty The BK Precision 9805 is both a programmable AC source and measurement tool. This fully programmable linear AC source delivers a maximum of 1500 VA through the universal line output terminals on the front and the output connector on the rear. The output can be varied from 0 to 300 V with 0.1 V programming resolution. The output frequency can also be adjusted from 45 Hz to 500 Hz with start and stop phase angle from 0 to 360 degrees. The bright VFD display shows Vrms, Irms, Ipeak, frequency, power factor (PF), apparent power, true power, and elapsed output time. These AC sources provide a power line disturbance (PLD) simulator, list mode, and sweep mode for simulation of common power grid faults and disturbances. A built-in dimmer function is also available for testing motors and LEDs. List mode can be used to generate sequences of waveforms such as surges, sags, and frequency disturbances. The programmed list can be triggered from the front panel or via BNC connector on the rear. Standard USB, RS232, LAN and GPIB (9803 and 9805 models only) interfaces can be used to remotely control the source via a PC. Free application software and LabVIEW driver are available to reduce programming time and increase productivity. Common applications The 9800 Series AC power sources are suitable for evaluating transformers, TRIACs, SCRs and passive components as well as production, R&D, service, and pre-compliance testing. Flexible operation List Mode List mode supports the generation of more complex sequences with varying times, amplitudes, and frequencies. Up to 100 steps in 10 groups can be saved and executed. This allows the user to build a wide range of waveforms in a sequence to simulate grid faults and disturbances. The programmed list can be triggered from the front panel or via BNC connector on the rear. Power line disturbance (PLD) simulator The PLD simulator is an extended feature of list mode that provides the user with more control over the disturbance insertion into the waveform. This can be useful for evaluating a product’s immunity performance. For instance, a user could produce common waveform disturbances like surge, sag, spikes, and dropouts at user-defined locations on the waveform. Sweep mode The sweep function is ideal for testing the efficiency of switching power supplies or capturing the maximum operating power requirements of the device under test. User-defined voltage and frequency sweeps can be created independently or combined. Up to 10 sweep profiles can be stored and recalled. Dimmer simulation The dimmer feature can be used for many test applications such as motor control and lighting. By controlling the phase cut-off of the AC sine wave’s leading or trailing edge, the dimmer simulation varies the RMS voltage supplied to the load under test. The phase cut-off can be adjusted for leading or trailing edge dimming between 0 – 180 degrees. Application software PC software is provided for front panel emulation, generating and executing list, PLD, and sweep profiles, or logging measurement data without the need to write source code. The 9800 Series also Supports NI Data Dashboard for LabVIEW.

The 9805 is a 1500 VA AC Source from BK Precision. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Voltage (RMS): 0-300
  • Max Power: 1500 VA
  • Output frequency: 45 Hz–500 Hz
  • Single phase
  • Select 150 V/300 V autoranging or 300V range operation for continuous sweep from 0-300V
  • Displays Vrms, Irms, Ipeak, frequency, PF, apparent power, true power, and elapsed output time
  • Adjustable phase angle control
  • Programmable voltage and frequency limit settings
  • Built-in PLD and dimmer simulation
  • Voltage and frequency sweep mode
  • List mode: 10 user-defined programs with up to 100 programmable steps each
  • BNC I/O for external triggering, output status indication/control, and synchronization
  • Save and recall up to 100 instrument settings
  • Standard USB (USBTMC-compliant), RS232, LAN and GPIB interfaces
  • OVP/OCP/OPP/OTP protection modes and key lock function
  • Pre-compliance testing for voltage dips and frequency simulations according to IEC61000-4-11 / 4-14 / 4-28
  • LabVIEW driver and softpanel for remote control available
  • Included Accessories: Unterminated Power Cord with Input Connector, Rackmount ears with Handles, Test Report & Certificate of Calibration
  • Two-Year Warranty

The BK Precision 9805 is both a programmable AC source and measurement tool. This fully programmable linear AC source delivers a maximum of 1500 VA through the universal line output terminals on the front and the output connector on the rear. The output can be varied from 0 to 300 V with 0.1 V programming resolution. The output frequency can also be adjusted from 45 Hz to 500 Hz with start and stop phase angle from 0 to 360 degrees. The bright VFD display shows Vrms, Irms, Ipeak, frequency, power factor (PF), apparent power, true power, and elapsed output time.

These AC sources provide a power line disturbance (PLD) simulator, list mode, and sweep mode for simulation of common power grid faults and disturbances. A built-in dimmer function is also available for testing motors and LEDs.

List mode can be used to generate sequences of waveforms such as surges, sags, and frequency disturbances. The programmed list can be triggered from the front panel or via BNC connector on the rear.

Standard USB, RS232, LAN and GPIB (9803 and 9805 models only) interfaces can be used to remotely control the source via a PC.
Free application software and LabVIEW driver are available to reduce programming time and increase productivity.

Common applications
The 9800 Series AC power sources are suitable for evaluating transformers, TRIACs, SCRs and passive components as well as production, R&D, service, and pre-compliance testing.

Flexible operation

List Mode
List mode supports the generation of more complex sequences with varying times, amplitudes, and frequencies. Up to 100 steps in 10 groups can be saved and executed. This allows the user to build a wide range of waveforms in a sequence to simulate grid faults and disturbances. The programmed list can be triggered from the front panel or via BNC connector on the rear.

Power line disturbance (PLD) simulator
The PLD simulator is an extended feature of list mode that provides the user with more control over the disturbance insertion into the waveform. This can be useful for evaluating a product’s immunity performance. For instance, a user could produce common waveform disturbances like surge, sag, spikes, and dropouts at user-defined locations on the waveform.

Sweep mode
The sweep function is ideal for testing the efficiency of switching power supplies or capturing the maximum operating power requirements of the device under test.

User-defined voltage and frequency sweeps can be created independently or combined. Up to 10 sweep profiles can be stored and recalled.

Dimmer simulation
The dimmer feature can be used for many test applications such as motor control and lighting. By controlling the phase cut-off of the AC sine wave’s leading or trailing edge, the dimmer simulation varies the RMS voltage supplied to the load under test. The phase cut-off can be adjusted for leading or trailing edge dimming between 0 – 180 degrees.

Application software
PC software is provided for front panel emulation, generating and executing list, PLD, and sweep profiles, or logging measurement data without the need to write source code. The 9800 Series also Supports NI Data Dashboard for LabVIEW.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9805-ND 66Y9069 9805
Product Name Power Supplies (Test, Bench) Ac Power Supply, Prog, 1-Ch, 300V, 6A; Product Range B&k Precision AC Source
Type 1 AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-2201-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details