B&K Precision Power Supplies (Test, Bench) 9201

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, GPIB, RS232, and USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9201-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9201-ND
Power Supplies (Test, Bench) BK9201-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, GPIB, RS232, and USB Interface

0 ~ 60VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 10A Output 200W Features Memory, Programmable, GPIB, RS232, and USB Interface

Buy Now Datasheet
Power Supply, 60V, 10A, Programmable; Power Supply Output Type B&k Precision - 29Y4383 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 60V, 10A, Programmable; Power Supply Output Type B&k Precision
29Y4383
Power Supply, 60V, 10A, Programmable; Power Supply Output Type B&k Precision 29Y4383
POWER SUPPLY, 60V, 10A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 60V, 10A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:10A; Power Rating:200W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 9201 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9201
DC Power Supply 9201
The 9201 is a 200 W, 60 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-10 A Power: 200 W Multi-ranging operation High programming and readback resolution of 1 mV/0.1 mA Output timer function List mode programming Store and recall up to 72 instrument settings Standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands for remote control Remote sense Built-in digital voltmeter (DVM) Thermostatically controlled fan Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function NI-certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available Compact 19" half-rack form factor allows for side-by-side rack mounting of two units Standard Accessories: User manual, power cord, test report & certificate of calibration Three-Year Warranty The BK Precision 9201 model can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting, providing full output power in any Volt/Amp combination within the rated voltage and current limits. For benchtop applications, these power supplies provide a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands. Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators. These features make the 9200 Series suitable for a wide range of applications including production testing, R&D, electronic field service, and education.

The 9201 is a 200 W, 60 V, 10 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60 V
  • Current: 0-10 A
  • Power: 200 W
  • Multi-ranging operation
  • High programming and readback resolution of 1 mV/0.1 mA
  • Output timer function
  • List mode programming
  • Store and recall up to 72 instrument settings
  • Standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands for remote control
  • Remote sense
  • Built-in digital voltmeter (DVM)
  • Thermostatically controlled fan
  • Overvoltage protection (OVP), overpower protection (OPP), overtemperature protection (OTP), and key-lock function
  • NI-certified LabVIEW driver and softpanel for remote control, test sequence generation, and datalogging available
  • Compact 19" half-rack form factor allows for side-by-side rack mounting of two units
  • Standard Accessories: User manual, power cord, test report & certificate of calibration
  • Three-Year Warranty

The BK Precision 9201 model can replace several supplies on your bench or in your rack. Unlike conventional supplies with fixed output ratings, these multi-range power supplies automatically recalculate voltage and current limits for each setting, providing full output power in any Volt/Amp combination within the rated voltage and current limits.

For benchtop applications, these power supplies provide a numerical keypad for direct data entry along with convenient cursors and analog style knobs to quickly make incremental voltage or current changes. System integrators benefit from the standard USB (USBTMC-compliant), RS-232, and GPIB interfaces supporting SCPI commands.

Alternatively, users can control the power supply, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators.

These features make the 9200 Series suitable for a wide range of applications including production testing, R&D, electronic field service, and education.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9201-ND 29Y4383 9201
Product Name Power Supplies (Test, Bench) Power Supply, 60V, 10A, Programmable; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 8mV p-p
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1026099 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 4 amps
View Details