B&K Precision Power Supplies (Test, Bench) 9152

Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 18A Output 540W Features Memory, Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 30VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 18A Output 540W Features Memory, Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9152-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9152-ND
Power Supplies (Test, Bench) BK9152-ND
0 ~ 30VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 18A Output 540W Features Memory, Programmable, RS232 Port

0 ~ 30VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 18A Output 540W Features Memory, Programmable, RS232 Port

Buy Now Datasheet
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision - 34R9978 - Newark, An Avnet Company
Chicago, IL, United States
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision
34R9978
Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision 34R9978
SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:18A; Power Rating:540W; Plug Type:- RoHS Compliant: Yes

SINGLE OUTPUT PROGRAMMABLE DC POWER SUPPLY; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:18A; Power Rating:540W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply, Programmable, 30V, 18 Amps - 70146237 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Power Supply, Programmable, 30V, 18 Amps
70146237
DC Power Supply, Programmable, 30V, 18 Amps 70146237
The 9152 is a high performance linear-regulated 30 V/18 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time. Features: Very Low Ripple and Noise Due to Linear Regulation Excellent Display Resolution Fast Transient Response Time (<100 μs) Programmable via USB and RS232 Using SCPI Compatible Command Set Closed Case Calibration List Mode Operation for Increased Throughput Very Quiet Due to Intelligent Fan Speed Control For Bench Use or Rack Mountable Application Software for Front Panel Emulation and Simple Test Sequence Generation Included Digital Port with Remote Inhibit (RI) Useful for Turning Multiple Power Supplies On/Off Simultaneously Over Voltage Protection Digital Volt Meter and Milliohm Meter

The 9152 is a high performance linear-regulated 30 V/18 A programmable DC power supply that provides excellent performance and features not found in other supplies in this price category. This power supply was designed for applications in design verification, production or university labs that require high yet clean and reliable power, combined with excellent resolution, accuracy and fast transient response time.
Features:

  • Very Low Ripple and Noise Due to Linear Regulation
  • Excellent Display Resolution
  • Fast Transient Response Time (<100 μs)
  • Programmable via USB and RS232 Using SCPI Compatible Command Set
  • Closed Case Calibration
  • List Mode Operation for Increased Throughput
  • Very Quiet Due to Intelligent Fan Speed Control
  • For Bench Use or Rack Mountable
  • Application Software for Front Panel Emulation and Simple Test Sequence Generation Included
  • Digital Port with Remote Inhibit (RI) Useful for Turning Multiple Power Supplies On/Off Simultaneously
  • Over Voltage Protection
  • Digital Volt Meter and Milliohm Meter
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9152-ND 34R9978 70146237
Product Name Power Supplies (Test, Bench) Single Output Programmable Dc Power Supply; Power Supply Output Type B&k Precision DC Power Supply, Programmable, 30V, 18 Amps
Type DC Power Supply; 1 DC Power Supply Programmable Power Supply
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts 30.0 volts
DC Output Current 0.0 to 18 amps 18 amps 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers