B&K Precision Power Supplies (Test, Bench) 9130C

Description
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output Features Memory, Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output Features Memory, Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 22-9130C-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
22-9130C-ND
Power Supplies (Test, Bench) 22-9130C-ND
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output Features Memory, Programmable, RS232 Port

0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output Features Memory, Programmable, RS232 Port

Buy Now Datasheet
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision - 08AK4951 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
08AK4951
Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision 08AK4951
POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 3 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 22-9130C-ND 08AK4951
Product Name Power Supplies (Test, Bench) Power Supply, Programmable, 3 Output; Power Supply Output Type B&k Precision
Type DC Power Supply; 1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details