B&K Precision Power Supplies (Test, Bench) 9129B

Description
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 195W Features Memory, Programmable, Tracking, USB Interface
Request a Quote Datasheet
Description
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 195W Features Memory, Programmable, Tracking, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9129B-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9129B-ND
Power Supplies (Test, Bench) BK9129B-ND
0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 195W Features Memory, Programmable, Tracking, USB Interface

0 ~ 30VDC, 0 ~ 30VDC, 0 ~ 5VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 3A, 0 ~ 3A, 0 ~ 3A Output 195W Features Memory, Programmable, Tracking, USB Interface

Buy Now Datasheet
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision - 58Y8130 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision
58Y8130
Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision 58Y8130
POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 30V, 3A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:195W; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
DC Power Supply - 9129B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9129B
DC Power Supply 9129B
The 9129B is a 195 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 30V/3A, 30V/3A, 5V/3A 195 Watt Three independent and electrically isolated outputs Displays voltage and current settings for all three channels simultaneously Low noise, linear regulation Series and parallel modes combine channels to increase the output voltage or current Tracking mode allows users to set up channels to maintain a programmed ratio Fully programmable channels with output On/Off control Store and recall up to 27 instrument settings Communicate via USB interface supporting SCPI commands using the included USB to TTL serial adapter Softpanel for remote control, test sequence generation, and datalogging available Overvoltage (OVP) and overtemperature (OTP) protection including keylock function Compact 19” half-rack form factor allows for side-by-side rack mounting of two units Suitable for a wide range of applications including education, service and electronic design Included Accessories: Power Cord, IT-E132B (USB to TTL Serial Adapter plus USB Cable) Calibration Certificate & Test Report Recommended Accessories: IT-E151 Rack Mount Kit 3 Year Warranty The 9129B is an economical triple output linear programmable DC power supply featuring isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, this supply can operate in tracking mode with user-configurable ratios between channels. The 9129B includes all of the essential features that you would expect to find in a triple output DC power supply. The power supply features isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, the power supply can operate in tracking mode with user-configurable ratio between channels. A bright vacuum fluorescent display lights up the front panel and indicates voltage and current for each output simultaneously. The front panel keys and rotary knob with convenient cursors allow users to quickly set voltage and current values. Important safety features include overvoltage (OVP) and overtemperature (OTP) protection and a keylock function. For remote control via a PC, the included USB to TTL interface supports SCPI programming commands. Users also have the option to control the 9129B, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators.

The 9129B is a 195 W, 30 V, 3 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 30V/3A, 30V/3A, 5V/3A
  • 195 Watt
  • Three independent and electrically isolated outputs
  • Displays voltage and current settings for all three channels simultaneously
  • Low noise, linear regulation
  • Series and parallel modes combine channels to increase the output voltage or current
  • Tracking mode allows users to set up channels to maintain a programmed ratio
  • Fully programmable channels with output On/Off control
  • Store and recall up to 27 instrument settings
  • Communicate via USB interface supporting SCPI commands using the included USB to TTL serial adapter
  • Softpanel for remote control, test sequence generation, and datalogging available
  • Overvoltage (OVP) and overtemperature (OTP) protection including keylock function
  • Compact 19” half-rack form factor allows for side-by-side rack mounting of two units
  • Suitable for a wide range of applications including education, service and electronic design
  • Included Accessories: Power Cord, IT-E132B (USB to TTL Serial Adapter plus USB Cable) Calibration Certificate & Test Report
  • Recommended Accessories: IT-E151 Rack Mount Kit
  • 3 Year Warranty

The 9129B is an economical triple output linear programmable DC power supply featuring isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, this supply can operate in tracking mode with user-configurable ratios between channels.

The 9129B includes all of the essential features that you would expect to find in a triple output DC power supply. The power supply features isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, the power supply can operate in tracking mode with user-configurable ratio between channels. A bright vacuum fluorescent display lights up the front panel and indicates voltage and current for each output simultaneously. The front panel keys and rotary knob with convenient cursors allow users to quickly set voltage and current values. Important safety features include overvoltage (OVP) and overtemperature (OTP) protection and a keylock function.

For remote control via a PC, the included USB to TTL interface supports SCPI programming commands. Users also have the option to control the 9129B, execute test sequences or log measurements using the provided PC software application. This software also integrates with Data Dashboard for LabVIEW apps enabling iOS, Android, or Windows 8 compatible tablets or smartphones to remotely monitor select measurement indicators.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ValueTronics International, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9129B-ND 58Y8130 9129B
Product Name Power Supplies (Test, Bench) Power Supply, 3-Ch, 30V, 3A, Prog; Power Supply Output Type B&k Precision DC Power Supply
Type DC Power Supply; 1 DC Power Supply
DC Output Voltage 0.0 to 30.0 volts 0.0 to 30.0 volts
DC Output Current 0.0 to 3 amps 3 amps
Ripple 5mV p-p, 1mV rms
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details