B&K Precision Power Supplies (Test, Bench) 9124

Description
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.2A Output Features Programmable, RS232 Port
Request a Quote Datasheet
Description
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.2A Output Features Programmable, RS232 Port
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9124-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9124-ND
Power Supplies (Test, Bench) BK9124-ND
0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.2A Output Features Programmable, RS232 Port

0 ~ 72VDC Output Bench (AC to DC) Power Supply VFD 0 ~ 1.2A Output Features Programmable, RS232 Port

Buy Now Datasheet
DC Power Supply - 9124 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9124
DC Power Supply 9124
The 9124 is a 86 W, 72 V, 1.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Output Ratings: 86 W, 72 V, 1.2 A Excellent display resolution Fast transient response time (< 150 µs) SCPI compatible Communicate via USB Interface, using included USB to TTL serial converter cable Closed case calibration Compact size for bench use or rack mountable (2U x 1/2U size) DVM and Milliohm Meter Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously Application Software for front panel emulation and simple test sequence generation included Sheathed banana plug terminals for safety List mode operation for increased throughput. Download and execute command sequences from non-volatile memory Accessories Supplied: User manual, power line cord, IT-E131 RS232 to TTL serial converter cable, IT-E132 USB to TTL serial converter cable, Software Installation disk One-Year Warranty The BK Precision 9124 is a laboratory grade, 0-72V/0-1.2A programmable DC Power Supply providing great performance and features not found in other supplies in this price category. The BK Precision 9124 is designed to meet the needs of today’s applications in R&D design verification, production testing or university labs that require clean and reliable power, high resolution/accuracy and fast transient response time. Front Panel Operation The numeric keys and rotary knob provide a convenient interface for setting output levels quickly and precisely. Voltage and Current can be set to a maximum resolution of 2mV and 0.1mA respectively. Up to 50 parameters can be stored and recalled from internal memory. Remote Interface The power supplies can be remotely controlled from any PC with USB or RS232 interface, allowing the user to program and monitor all parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB to TTL conversion adapter cable. Extra Features The 9120 series’ digital port offers a variety of configurations. The port can operate in Digital I/O, external Trigger and DFI/RI (Discrete Fault Indicator/Remote Inhibit) mode. The RI feature can be used for turning several power supplies On/Off simultaneously. External triggering can be used in combination with List mode. The included Application Software supports front panel emulation and allows users to generate simple test sequences without the need to write source code. Additionally, the power supply comes with a built-in 5 1/2 digit DVM and high resolution milliohm meter supporting 4 wire measurements.

The 9124 is a 86 W, 72 V, 1.2 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Output Ratings: 86 W, 72 V, 1.2 A
  • Excellent display resolution
  • Fast transient response time (< 150 µs)
  • SCPI compatible
  • Communicate via USB Interface, using included USB to TTL serial converter cable
  • Closed case calibration
  • Compact size for bench use or rack mountable (2U x 1/2U size)
  • DVM and Milliohm Meter
  • Discrete Fault Indicator/Remote Inhibit (DFI/RI). Useful for turning multiple power supplies On/Off simultaneously
  • Application Software for front panel emulation and simple test sequence generation included
  • Sheathed banana plug terminals for safety
  • List mode operation for increased throughput. Download and execute command sequences from non-volatile memory
  • Accessories Supplied: User manual, power line cord, IT-E131 RS232 to TTL serial converter cable, IT-E132 USB to TTL serial converter cable, Software Installation disk
  • One-Year Warranty

The BK Precision 9124 is a laboratory grade, 0-72V/0-1.2A programmable DC Power Supply providing great performance and features not found in other supplies in this price category.

The BK Precision 9124 is designed to meet the needs of today’s applications in R&D design verification, production testing or university labs that require clean and reliable power, high resolution/accuracy and fast transient response time.

Front Panel Operation

The numeric keys and rotary knob provide a convenient interface for setting output levels quickly and precisely. Voltage and Current can be set to a maximum resolution of 2mV and 0.1mA respectively. Up to 50 parameters can be stored and recalled from internal memory.

Remote Interface

The power supplies can be remotely controlled from any PC with USB or RS232 interface, allowing the user to program and monitor all parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB to TTL conversion adapter cable.

Extra Features

The 9120 series’ digital port offers a variety of configurations. The port can operate in Digital I/O, external Trigger and DFI/RI (Discrete Fault Indicator/Remote Inhibit) mode. The RI feature can be used for turning several power supplies On/Off simultaneously. External triggering can be used in combination with List mode.

The included Application Software supports front panel emulation and allows users to generate simple test sequences without the need to write source code. Additionally, the power supply comes with a built-in 5 1/2 digit DVM and high resolution milliohm meter supporting 4 wire measurements.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number BK9124-ND 9124
Product Name Power Supplies (Test, Bench) DC Power Supply
Type DC Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227042 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details