B&K Precision Power Supplies (Test, Bench) 9110

Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 100W Features Memory, Mixed Linear/Switching Mode
Request a Quote Datasheet
Description
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 100W Features Memory, Mixed Linear/Switching Mode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9110-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9110-ND
Power Supplies (Test, Bench) BK9110-ND
0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 100W Features Memory, Mixed Linear/Switching Mode

0 ~ 60VDC Output Bench (AC to DC) Power Supply LED 0 ~ 5A Output 100W Features Memory, Mixed Linear/Switching Mode

Buy Now Datasheet
DC Power Supply - 9110 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9110
DC Power Supply 9110
The 9110 is a 100 W, 60 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Digitally controlled, multi-ranging output 10 mV/1 mA resolution over the full range Bright, easy-to-read display Very compact and lightweight Low ripple and noise OCP, OVP, and OTP protection Output On/Off control Store and Recall 4 x 100 groups of preset Volt/Amp values Temperature controlled, variable speed fan cooling Included Accessories: Power cord, manual One-Year Warranty Specifications Voltage: 0-60 V Current: 0-5A Maximum Power: 100 W Load Regulation Voltage: ≤ 0.01% + 3 mV Current: ≤0.01% + 3 mA Line Regulation Voltage: ≤ 0.01% + 3 mV Current: ≤ 0.1% + 3 mA Setting Accuracy Voltage: ≤ 0.05% + 10 mV Current: ≤ 0.2% + 2 mA Display Accuracy Voltage: ≤0.05% + 10 mV Current: ≤0.1% + 2 mA Ripple Voltage: ≤ 2 mVrms Current: ≤5 mArms General State Storage Memory: 100 groups with 4 sets of Volt/Amp memories each AC Input: 99 V – 121 V or 198 V – 242 V, 47 – 63 Hz Dimensions: (W x H x D) 3.47" x 6.9" x 11.11" (88 x 175 x 282 mm) The BK Precision 9110 is a new type of power supply. Unlike conventional power supplies with fixed output ratings, the 9110 automatically recalculates voltage/current limits for each setting. The 9110 provides 100W output power in any Volt/Amp combination within the rated voltage (60V) and current (5A) limits. By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space. Multi-range operating area The multi-ranging feature offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. For example, when setting the voltage on the 180 W model 9111 to a maximum of 60 V, the power supply can generate a maximum current of 180 W/60 V = 3 A. For a 22.5 V setting, the maximum current can be increased to 8 A. All Volt/Amp combinations that lie on the hyperbolic curve between these settings are also possible up to 180 W.

The 9110 is a 100 W, 60 V, 5 A DC Power Supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Digitally controlled, multi-ranging output
  • 10 mV/1 mA resolution over the full range
  • Bright, easy-to-read display
  • Very compact and lightweight
  • Low ripple and noise
  • OCP, OVP, and OTP protection
  • Output On/Off control
  • Store and Recall 4 x 100 groups of preset Volt/Amp values
  • Temperature controlled, variable speed fan cooling
  • Included Accessories: Power cord, manual
  • One-Year Warranty

Specifications

  • Voltage: 0-60 V
  • Current: 0-5A
  • Maximum Power: 100 W

Load Regulation

  • Voltage: ≤ 0.01% + 3 mV
  • Current: ≤0.01% + 3 mA

Line Regulation

  • Voltage: ≤ 0.01% + 3 mV
  • Current: ≤ 0.1% + 3 mA

Setting Accuracy

  • Voltage: ≤ 0.05% + 10 mV
  • Current: ≤ 0.2% + 2 mA

Display Accuracy

  • Voltage: ≤0.05% + 10 mV
  • Current: ≤0.1% + 2 mA

Ripple

  • Voltage: ≤ 2 mVrms
  • Current: ≤5 mArms

General

  • State Storage Memory: 100 groups with 4 sets of Volt/Amp memories each
  • AC Input: 99 V – 121 V or 198 V – 242 V, 47 – 63 Hz
  • Dimensions: (W x H x D) 3.47" x 6.9" x 11.11" (88 x 175 x 282 mm)

The BK Precision 9110 is a new type of power supply. Unlike conventional power supplies with fixed output ratings, the 9110 automatically recalculates voltage/current limits for each setting. The 9110 provides 100W output power in any Volt/Amp combination within the rated voltage (60V) and current (5A) limits.
By providing greatly expanded choices of maximum power Volt/Amp combinations, users can cut down on the number of power supplies required and free up valuable bench space.

Multi-range operating area
The multi-ranging feature offers exceptional flexibility by providing any combination of the rated voltage and current up to the maximum output power of the supply. For example, when setting the voltage on the 180 W model 9111 to a maximum of 60 V, the power supply can generate a maximum current of 180 W/60 V = 3 A. For a 22.5 V setting, the maximum current can be increased to 8 A. All Volt/Amp combinations that lie on the hyperbolic curve between these settings are also possible up to 180 W.

Supplier's Site Datasheet
Power Supply, Bench, 60V, 100W; Power Supply Output Type B&k Precision - 60M9898 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, 60V, 100W; Power Supply Output Type B&k Precision
60M9898
Power Supply, Bench, 60V, 100W; Power Supply Output Type B&k Precision 60M9898
POWER SUPPLY, BENCH, 60V, 100W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage Min:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, 60V, 100W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:5A; Power Rating:100W; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
100W MULTI RANGE 60V/5A DC POWER SUPPLY - 70146180 - Allied Electronics, Inc.
Fort Worth, TX, USA
100W MULTI RANGE 60V/5A DC POWER SUPPLY
70146180
100W MULTI RANGE 60V/5A DC POWER SUPPLY 70146180
100W MULTI RANGE 60V/5A DC POWER SUPPLY

100W MULTI RANGE 60V/5A DC POWER SUPPLY

Supplier's Site

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number BK9110-ND 9110 60M9898 70146180
Product Name Power Supplies (Test, Bench) DC Power Supply Power Supply, Bench, 60V, 100W; Power Supply Output Type B&k Precision 100W MULTI RANGE 60V/5A DC POWER SUPPLY
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 60.0 volts 0.0 to 60.0 volts 60.0 volts
DC Output Current 0.0 to 5 amps 5 amps 5 amps
Ripple 2.0mV rms
Unlock Full Specs
to access all available technical data

Similar Products

30 W Single Phase Single Output Low Profile Power Supplies - PS-3012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details