B&K Precision Power Supplies (Test, Bench) 9104

Description
0 ~ 84VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output 320W Features Constant Current and Constant Voltage Indicators, USB Interface
Request a Quote Datasheet
Description
0 ~ 84VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output 320W Features Constant Current and Constant Voltage Indicators, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - BK9104-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
BK9104-ND
Power Supplies (Test, Bench) BK9104-ND
0 ~ 84VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output 320W Features Constant Current and Constant Voltage Indicators, USB Interface

0 ~ 84VDC Output Bench (AC to DC) Power Supply LED 0 ~ 10A Output 320W Features Constant Current and Constant Voltage Indicators, USB Interface

Buy Now Datasheet
DC Power Supply - 9104 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
9104
DC Power Supply 9104
The 9104 is a 320 W, 84 V, 10 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 84 V Current: 10 A Power: 320 W Automatic CV/CC crossover operation Lightweight and compact Save up to 3 user-defined voltage and current presets for quick recall Transient mode for generating square, triangular or trapezium waveforms PC software for remote control and external timed programming Analog remote control function USB interface Output on-off switch and control panel lock button for safer operation Overvoltage and overcurrent protection Warranty: 2 Years Included Accessories: Power Cord, USB Cable, Remote Control Connector Optional Accessories: 30A Hook-up Cable Set (TL 30), Power Supply Test Leads Set (TLPS), High Current Premium Test Lead Accessory (TLPWR1) The BK Precision Multi-range power supply Model 9104 can replace several power supplies on your bench by offering extended operating areas. Unlike conventional supplies with fixed output ratings, these power supplies automatically recalculate voltage and current limits for each setting, providing 320 W output power in any voltage/current setting within the supply’s rated voltage and current limits. This family of switching mode power supplies feature a small form factor, auto cross-over for constant voltage (CV) and constant current (CC) operation, 3 voltage/current presets for frequently-used settings and transient operation, and versatile remote control modes. The dual action push button allows the user to set both coarse and fine voltage and current levels quickly and precisely. A remote sensing terminal compensates for voltage drop across load leads. These features make the 9104 suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

The 9104 is a 320 W, 84 V, 10 A DC power supply from BK Precision. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 84 V
  • Current: 10 A
  • Power: 320 W
  • Automatic CV/CC crossover operation
  • Lightweight and compact
  • Save up to 3 user-defined voltage and current presets for quick recall
  • Transient mode for generating square, triangular or trapezium waveforms
  • PC software for remote control and external timed programming
  • Analog remote control function
  • USB interface
  • Output on-off switch and control panel lock button for safer operation
  • Overvoltage and overcurrent protection
  • Warranty: 2 Years
  • Included Accessories: Power Cord, USB Cable, Remote Control Connector
  • Optional Accessories: 30A Hook-up Cable Set (TL 30), Power Supply Test Leads Set (TLPS), High Current Premium Test Lead Accessory (TLPWR1)

The BK Precision Multi-range power supply Model 9104 can replace several power supplies on your bench by offering extended operating areas. Unlike conventional supplies with fixed output ratings, these power supplies automatically recalculate voltage and current limits for each setting, providing 320 W output power in any voltage/current setting within the supply’s rated voltage and current limits.

This family of switching mode power supplies feature a small form factor, auto cross-over for constant voltage (CV) and constant current (CC) operation, 3 voltage/current presets for frequently-used settings and transient operation, and versatile remote control modes. The dual action push button allows the user to set both coarse and fine voltage and current levels quickly and precisely. A remote sensing terminal compensates for voltage drop across load leads.

These features make the 9104 suitable for a wide range of applications requiring high current including production testing, telecommunications, R&D, service, and university labs.

Supplier's Site Datasheet
Dc Power Supply, 1Ch, 84V, 10A, Prog; Power Supply Output Type B&k Precision - 13AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, 1Ch, 84V, 10A, Prog; Power Supply Output Type B&k Precision
13AC9817
Dc Power Supply, 1Ch, 84V, 10A, Prog; Power Supply Output Type B&k Precision 13AC9817
DC POWER SUPPLY, 1CH, 84V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0VDC; Output Voltage Max:84VDC; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, 1CH, 84V, 10A, PROG; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0VDC; Output Voltage Max:84VDC; Output Current Min:0A; Output Current Max:10A; Power Rating:320W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ValueTronics International, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number BK9104-ND 9104 13AC9817
Product Name Power Supplies (Test, Bench) DC Power Supply Dc Power Supply, 1Ch, 84V, 10A, Prog; Power Supply Output Type B&k Precision
Type DC Power Supply; 1 DC Power Supply DC Power Supply
DC Output Voltage 0.0 to 84.0 volts 0.0 to 84.0 volts
DC Output Current 0.0 to 10 amps 10 amps
Ripple 80mV p-p, 8mV rms
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC Power Supply - HPD15-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details