B&K Precision LCR Meter 895

Description
The 895 is a 1 MHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-1 MHz 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) Standard USB, LAN, and GPIB (895 only) interface for remote control using SCPI commands Standard accessories: AC power cord, 4-wire Kelvin clip test lead, 4-terminal test fixture, shorting bar, certificate of calibration, test report Three-Year Warranty The BK Precision 895 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 1 MHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications.
Datasheet
Description
The 895 is a 1 MHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-1 MHz 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) Standard USB, LAN, and GPIB (895 only) interface for remote control using SCPI commands Standard accessories: AC power cord, 4-wire Kelvin clip test lead, 4-terminal test fixture, shorting bar, certificate of calibration, test report Three-Year Warranty The BK Precision 895 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 1 MHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 895
The 895 is a 1 MHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-1 MHz 3 AC current ranges, selectable via 30 ω, 50 ω or 100 ω internal AC impedance The 30 ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA Fast measurement speed up to 13 ms/reading to increase manufacturing throughput Adjustable measurement speed for fast readout or better accuracy 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels Auto-level control to maintain the measurement signal applied to the DUT at a constant level Test signal voltage and current monitoring BIN comparator function to sort components in up to 10 bin locations Handler interface for easy integration with a component handler 1 m and 2 m cable compensation 4-terminal fixture and Kelvin clip test leads included Transformer test function with optional transformer test fixture TL89T1 Versatile trigger functionality (internal, external, bus and manual) Standard USB, LAN, and GPIB (895 only) interface for remote control using SCPI commands Standard accessories: AC power cord, 4-wire Kelvin clip test lead, 4-terminal test fixture, shorting bar, certificate of calibration, test report Three-Year Warranty The BK Precision 895 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 1 MHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added. The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications.

The 895 is a 1 MHz LCR meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Test frequency range: 20 Hz-1 MHz
  • 3 AC current ranges, selectable via 30 Ω, 50 Ω or 100 Ω internal AC impedance
  • The 30 Ω setting provides up to 66.7 mArms of drive current, sufficient for larger inductors and transformers
  • Built-in DC bias source adjustable from -5V to +5V / -50 mA to +50 mA
  • Fast measurement speed up to 13 ms/reading to increase manufacturing throughput
  • Adjustable measurement speed for fast readout or better accuracy
  • 201-point programmable list sweep function providing ability to sweep frequency, AC and DC bias voltage/current levels
  • Auto-level control to maintain the measurement signal applied to the DUT at a constant level
  • Test signal voltage and current monitoring
  • BIN comparator function to sort components in up to 10 bin locations
  • Handler interface for easy integration with a component handler
  • 1 m and 2 m cable compensation
  • 4-terminal fixture and Kelvin clip test leads included
  • Transformer test function with optional transformer test fixture TL89T1
  • Versatile trigger functionality (internal, external, bus and manual)
  • Standard USB, LAN, and GPIB (895 only) interface for remote control using SCPI commands
  • Standard accessories: AC power cord, 4-wire Kelvin clip test lead, 4-terminal test fixture, shorting bar, certificate of calibration, test report
  • Three-Year Warranty

The BK Precision 895 is a high accuracy LCR meter capable of measuring inductance, capacitance, and resistance of components and materials at DC or from 20 Hz to 1 MHz. The LCR meter provides flexible AC and DC test signal configuration. AC test signal voltage is variable from 5 mVrms to 2 Vrms, the AC current is adjustable up to 66.7 mArms, depending on the AC impedance selected, and a DC bias signal can be added.

The vivid 4.3-inch TFT LCD offers a clear view of all measured and setting values along with BIN sorting comparator results and a handy Zoom feature that enlarges the measured values to full screen. With a basic accuracy of 0.05%, auto level control (ALC), open/short/load correction and cable length compensation, this meter is a perfect tool for R&D, manufacturing and quality control applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 895
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details