B&K Precision LCR Meter 889A

Description
The 889A is a 120 Hz lcr meter from BK Precision. Features: Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV,ACA, DCA and ø Test conditions: 100Hz, 120Hz, 1kHz, 10kHz, 100KHz, 200KHz, 1Vrms, 0.25Vrms, 0.05Vrms 0.1% basic accuracy Dual LCD display Very quick response, user friendly Fully auto/manual selection DC resistance measurement RS-232 interface capability Accessories: Instruction Manual SMD Probe Kelvin Probe Line Cord The B&K Precision Corp. 889A Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889A can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench.
Datasheet
Description
The 889A is a 120 Hz lcr meter from BK Precision. Features: Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV,ACA, DCA and ø Test conditions: 100Hz, 120Hz, 1kHz, 10kHz, 100KHz, 200KHz, 1Vrms, 0.25Vrms, 0.05Vrms 0.1% basic accuracy Dual LCD display Very quick response, user friendly Fully auto/manual selection DC resistance measurement RS-232 interface capability Accessories: Instruction Manual SMD Probe Kelvin Probe Line Cord The B&K Precision Corp. 889A Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889A can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 889A
The 889A is a 120 Hz lcr meter from BK Precision. Features: Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV,ACA, DCA and ø Test conditions: 100Hz, 120Hz, 1kHz, 10kHz, 100KHz, 200KHz, 1Vrms, 0.25Vrms, 0.05Vrms 0.1% basic accuracy Dual LCD display Very quick response, user friendly Fully auto/manual selection DC resistance measurement RS-232 interface capability Accessories: Instruction Manual SMD Probe Kelvin Probe Line Cord The B&K Precision Corp. 889A Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889A can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench.

The 889A is a 120 Hz lcr meter from BK Precision.

Features:

  • Measurement parameters: Z, L, C, DCR, ESR, D, Q, ACV, DCV,ACA, DCA and Ø
  • Test conditions: 100Hz, 120Hz, 1kHz, 10kHz, 100KHz, 200KHz, 1Vrms, 0.25Vrms, 0.05Vrms
  • 0.1% basic accuracy
  • Dual LCD display
  • Very quick response, user friendly
  • Fully auto/manual selection
  • DC resistance measurement
  • RS-232 interface capability

Accessories:

  • Instruction Manual
  • SMD Probe
  • Kelvin Probe
  • Line Cord

The B&K Precision Corp. 889A Synthesized In-Circuit LCR/ESR Meter is a high accuracy test instrument used for measuring inductors, capacitors and resistors with a basic accuracy of 0.1%. Also, with the built-in functions of DC/AC Voltage/Current measurements and Diode/Audible Continuity checks, the 889A can not only help engineers and students to understand the characteristics of electronics components but also being an essential tool on any service bench.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 889A
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details