B&K Precision LCR Meter 881

Description
The 881 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 100 kHz Output test frequency 15mVp-p Output test voltage (will not turn on any solid-state devices) Automatically discharges the capacitor under test Microprocessor controlled One-handed tweezer test probe included Uses a standard 9 VDC battery as power source One year warranty The BK Precision 881 In-circuit ESR & DCR capacitor tester is specially designed to measure ESR (equivalent Series Resistance) on capacitors in the range of 0.47uF to 2200uF, in or out of circuit. The BK Precision 881 makes it easy to trouble shoot in-circuit so it saves time and makes it a must for anyone that tests or trouble shoots printed circuit boards.
Datasheet
Description
The 881 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 100 kHz Output test frequency 15mVp-p Output test voltage (will not turn on any solid-state devices) Automatically discharges the capacitor under test Microprocessor controlled One-handed tweezer test probe included Uses a standard 9 VDC battery as power source One year warranty The BK Precision 881 In-circuit ESR & DCR capacitor tester is specially designed to measure ESR (equivalent Series Resistance) on capacitors in the range of 0.47uF to 2200uF, in or out of circuit. The BK Precision 881 makes it easy to trouble shoot in-circuit so it saves time and makes it a must for anyone that tests or trouble shoots printed circuit boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 881
The 881 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 100 kHz Output test frequency 15mVp-p Output test voltage (will not turn on any solid-state devices) Automatically discharges the capacitor under test Microprocessor controlled One-handed tweezer test probe included Uses a standard 9 VDC battery as power source One year warranty The BK Precision 881 In-circuit ESR & DCR capacitor tester is specially designed to measure ESR (equivalent Series Resistance) on capacitors in the range of 0.47uF to 2200uF, in or out of circuit. The BK Precision 881 makes it easy to trouble shoot in-circuit so it saves time and makes it a must for anyone that tests or trouble shoots printed circuit boards.

The 881 is a 100 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 100 kHz Output test frequency
  • 15mVp-p Output test voltage (will not turn on any solid-state devices)
  • Automatically discharges the capacitor under test
  • Microprocessor controlled
  • One-handed tweezer test probe included
  • Uses a standard 9 VDC battery as power source
  • One year warranty

The BK Precision 881 In-circuit ESR & DCR capacitor tester is specially designed to measure ESR (equivalent Series Resistance) on capacitors in the range of 0.47uF to 2200uF, in or out of circuit.

The BK Precision 881 makes it easy to trouble shoot in-circuit so it saves time and makes it a must for anyone that tests or trouble shoots printed circuit boards.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 881
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
LCR Meter - 4310 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details