B&K Precision LCR Meter 878B

Description
The 878B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R primary measurements Automatic calculation of secondary parameters D & Q 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter (879B only), Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 878B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet
Description
The 878B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R primary measurements Automatic calculation of secondary parameters D & Q 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter (879B only), Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 878B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 878B
The 878B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R primary measurements Automatic calculation of secondary parameters D & Q 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 Year Warranty Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter (879B only), Instruction Manual Applications: Passive component trouble shooting Electronic assembly Quality control (component sorting) The BK Precision 878B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

The 878B is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 40,000 counts resolution on primary and 10,000 counts resolution on secondary display
  • L, C, R primary measurements
  • Automatic calculation of secondary parameters D & Q
  • 0.5% basic accuracy
  • Fast auto range design for rapid, easy component measurements
  • Relative mode
  • Visible and audible tolerance mode
  • Data Hold and Min/Max/Average recording
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for datalogging and front panel emulation available as free download
  • Selectable auto-power-off options
  • Configurable power-up-states
  • 3 Year Warranty
  • Accessories Included: Red & Black Banana to Alligator Test Leads, 9V Battery, Mini USB Interface Cable, AC Adapter (879B only), Instruction Manual

Applications:

  • Passive component trouble shooting
  • Electronic assembly
  • Quality control (component sorting)

The BK Precision 878B 40,000-count handheld LCR meter measures inductance, capacitance, and resistance quickly and precisely. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B very simple to operate. The meter also includes handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode.

Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.

Supplier's Site Datasheet
40,000 Count Dual-Display Handheld LCR Meters - 70146257 - Allied Electronics, Inc.
Fort Worth, TX, USA
40,000 Count Dual-Display Handheld LCR Meters
70146257
40,000 Count Dual-Display Handheld LCR Meters 70146257
Full Featured Handheld LCR Meters B&K Precision's 878B and 879B 40,000-count handheld LCR meters measure inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, Theta, and ESR, features typically found in bench LCR meters only. Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B and 879B very simple to operate. The meters also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode. Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program. Features 40,000 counts resolution on primary and 10,000 counts resolution on secondary display L, C, R and Z (879B only) primary measurements Automatic calculation of secondary parameters D, Q, θ, ESR (?/ESR for 879B only) 0.5% basic accuracy Fast auto range design for rapid, easy component measurements Relative mode Visible and audible tolerance mode Data Hold and Min/Max/Average recording USB (Virtual COM) interface SCPI compliant commands for remote communication Software for datalogging and front panel emulation available as free download Selectable auto-power-off options Configurable power-up-states 3 year warranty Applications Passive component trouble shooting Electronic assembly Quality control (component sorting)

Full Featured Handheld LCR Meters
B&K Precision's 878B and 879B 40,000-count handheld LCR meters measure inductance, capacitance, and resistance quickly and precisely. Additionally, the 879B supports remote control using SCPI commands and can calculate impedance, Theta, and ESR, features typically found in bench LCR meters only.
Fast auto ranging and quick measurement configuration such as measurement parameter and test frequency selection make the 878B and 879B very simple to operate. The meters also include handy functions such as data hold, Min/Max/Average recording, tolerance sorting, and relative mode.
Measurement data can continuously transfer to a PC via the meter's mini USB interface, using either the provided data logging software or SCPI commands sent from a custom program.
Features

  • 40,000 counts resolution on primary and 10,000 counts resolution on secondary display
  • L, C, R and Z (879B only) primary measurements
  • Automatic calculation of secondary parameters
  • D, Q, Θ, ESR (?/ESR for 879B only)
  • 0.5% basic accuracy
  • Fast auto range design for rapid, easy component measurements
  • Relative mode
  • Visible and audible tolerance mode
  • Data Hold and Min/Max/Average recording
  • USB (Virtual COM) interface
  • SCPI compliant commands for remote communication
  • Software for datalogging and front panel emulation available as free download
  • Selectable auto-power-off options
  • Configurable power-up-states
  • 3 year warranty
    Applications
  • Passive component trouble shooting
  • Electronic assembly
  • Quality control (component sorting)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Allied Electronics, Inc.
Product Category LCR Meters LCR Meters
Product Number 878B 70146257
Product Name LCR Meter 40,000 Count Dual-Display Handheld LCR Meters
Form Factor Bench top; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - K5050 - REED-Direct
Specs
Form Factor Handheld
Display Type Digital
Display Digits 3 Digits; Plus a 1/2 digit
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details