B&K Precision LCR Meter 878

Description
The 878 is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Simultaneously displays measured value and Q or dissipation factor Min/Max average Relative mode Tolerance test Two selectable test frequencies (120 Hz, 1 kHz) The BK Precision 878 measures capacitance, resistance, and inductance. Components can be measured in the series and parallel mode as desired. The full 4 digit display reads values to 9999 on each range. The instrument is auto ranging; or manual ranging may be selected. The instrument prompts the user when calibration is needed, and the dual display shows whether to calibrate with an open or short.
Datasheet
Description
The 878 is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Simultaneously displays measured value and Q or dissipation factor Min/Max average Relative mode Tolerance test Two selectable test frequencies (120 Hz, 1 kHz) The BK Precision 878 measures capacitance, resistance, and inductance. Components can be measured in the series and parallel mode as desired. The full 4 digit display reads values to 9999 on each range. The instrument is auto ranging; or manual ranging may be selected. The instrument prompts the user when calibration is needed, and the dual display shows whether to calibrate with an open or short.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 878
The 878 is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Simultaneously displays measured value and Q or dissipation factor Min/Max average Relative mode Tolerance test Two selectable test frequencies (120 Hz, 1 kHz) The BK Precision 878 measures capacitance, resistance, and inductance. Components can be measured in the series and parallel mode as desired. The full 4 digit display reads values to 9999 on each range. The instrument is auto ranging; or manual ranging may be selected. The instrument prompts the user when calibration is needed, and the dual display shows whether to calibrate with an open or short.

The 878 is a 1 kHz LCR Meter from BK Precision. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Simultaneously displays measured value and Q or dissipation factor
  • Min/Max average
  • Relative mode
  • Tolerance test
  • Two selectable test frequencies (120 Hz, 1 kHz)

The BK Precision 878 measures capacitance, resistance, and inductance. Components can be measured in the series and parallel mode as desired. The full 4 digit display reads values to 9999 on each range. The instrument is auto ranging; or manual ranging may be selected. The instrument prompts the user when calibration is needed, and the dual display shows whether to calibrate with an open or short.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 878
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 252 - TEGAM, Inc.
TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details
STEMlab 125-14 Diagnostic Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details