B&K Precision Dc Electronic Load, 6Kw, 720A, 120V; Product Range B&k Precision 8625

Description
DC ELECTRONIC LOAD, 6KW, 720A, 120V; Product Range:8600 Series; Power Rating:6kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:720A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD, 6KW, 720A, 120V; Product Range:8600 Series; Power Rating:6kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:720A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load, 6Kw, 720A, 120V; Product Range B&k Precision - 25AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load, 6Kw, 720A, 120V; Product Range B&k Precision
25AC3862
Dc Electronic Load, 6Kw, 720A, 120V; Product Range B&k Precision 25AC3862
DC ELECTRONIC LOAD, 6KW, 720A, 120V; Product Range:8600 Series; Power Rating:6kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:720A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD, 6KW, 720A, 120V; Product Range:8600 Series; Power Rating:6kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:720A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AC3862
Product Name Dc Electronic Load, 6Kw, 720A, 120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10080-120-2u-27699 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details