B&K Precision Dc Load, Prog, 240A, 0-120V, 1.5Kw; Product Range B&k Precision 8614

Description
DC LOAD, PROG, 240A, 0-120V, 1.5KW; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC LOAD, PROG, 240A, 0-120V, 1.5KW; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Load, Prog, 240A, 0-120V, 1.5Kw; Product Range B&k Precision - 55Y0443 - Newark, An Avnet Company
Chicago, IL, United States
Dc Load, Prog, 240A, 0-120V, 1.5Kw; Product Range B&k Precision
55Y0443
Dc Load, Prog, 240A, 0-120V, 1.5Kw; Product Range B&k Precision 55Y0443
DC LOAD, PROG, 240A, 0-120V, 1.5KW; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC LOAD, PROG, 240A, 0-120V, 1.5KW; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55Y0443
Product Name Dc Load, Prog, 240A, 0-120V, 1.5Kw; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10360-240-4u-27432 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
DC Output Voltage 0.0 to 360.0 volts
View Details