B&K Precision Dc Electronic Load W/d, 1.5Kw, 240A/120V; Product Range B&k Precision 8614 CAL D

Description
DC ELECTRONIC LOAD W/D, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet
Description
DC ELECTRONIC LOAD W/D, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Electronic Load W/d, 1.5Kw, 240A/120V; Product Range B&k Precision - 12AC6147 - Newark, An Avnet Company
Chicago, IL, United States
Dc Electronic Load W/d, 1.5Kw, 240A/120V; Product Range B&k Precision
12AC6147
Dc Electronic Load W/d, 1.5Kw, 240A/120V; Product Range B&k Precision 12AC6147
DC ELECTRONIC LOAD W/D, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

DC ELECTRONIC LOAD W/D, 1.5KW, 240A/120V; Product Range:8600 Series; Power Rating:1.5kW; DC Load Type:Programmable; Operating Voltage Min:0V; Operating Voltage Max:120V; Operating Current Max:240A; Manufacturer Warranty:3 Years RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6147
Product Name Dc Electronic Load W/d, 1.5Kw, 240A/120V; Product Range B&k Precision
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10500-90-3u-27460 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details